The EL8100 and EL8101 represent single rail-to-rail amplifiers with a -3dB bandwidth of 200MHz and slew rate of 200V/µs. Running off a very low 2mA supply current, the EL8100 and EL8101 also feature inputs that go to 0.15V below the VsubS-/sub rail.brbr The EL8100 includes a fast-acting disable/power-down circuit. With a 25ns disable and a 200ns enable, the EL8100 is ideal for multiplexing applications.brbr The EL8100 and EL8101 are designed for a number of general purpose video, communication, instrumentation, and industrial applications. The EL8100 is available inbr8 Ld SO and 6 Ld SOT-23 packages and the EL8101 is available in a 5 Ld SOT-23 package. All are specified for operation over the -40°C to +85°C temperature range.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Manufacturer: Intersil
Win Source Part Number: 123526-EL8100IWZ-T7A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 1.5μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC OPAMP VFB 1 CIRCUIT SOT23-6 Product overview: EL8100IWZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8100IWZ-T7A can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Operational Amplifiers - Op Amps EL8100IWZ 200MHZ R2R AMP
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8100IWZ-T7A | EL8100IWZ-T7ATR-ND | 123526-EL8100IWZ-T7A | 687-EL8100IWZ-T7A | EL8100IWZ-T7A | EL8100IWZ-T7A | EL8100IWZ-T7A | EL8100IWZ-T7A |
| Product Name | 200MHz Rail-to-Rail Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8100IWZ-T7A | SOT23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Range | Industrial | |||||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | ||||
| Slew Rate | 200 V/µs | 200 V/µs | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |