Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5372IUZ-T7 EL5372IUZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 103349-EL5372IUZ-T7 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 250MHz Amplifier Type: Differential Slew Rate: 700 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 7mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V Operating Supply Current: 5.6mA Channel Output Current: 95mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 103349-EL5372IUZ-T7 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 250MHz Amplifier Type: Differential Slew Rate: 700 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 7mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V Operating Supply Current: 5.6mA Channel Output Current: 95mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5372IUZ-T7 - 103349-EL5372IUZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5372IUZ-T7
103349-EL5372IUZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5372IUZ-T7 103349-EL5372IUZ-T7
Manufacturer: Intersil Win Source Part Number: 103349-EL5372IUZ-T7 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 250MHz Amplifier Type: Differential Slew Rate: 700 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 7mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V Operating Supply Current: 5.6mA Channel Output Current: 95mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 103349-EL5372IUZ-T7
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Differential
Slew Rate: 700 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 7mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 5.6mA
Channel Output Current: 95mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
100MHZ Operational Amplifier IC - 687-EL5372IUZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Operational Amplifier IC
687-EL5372IUZ-T7
100MHZ Operational Amplifier IC 687-EL5372IUZ-T7
IC OPAMP DIFF 100MHZ 24QSOP Product overview: EL5372IUZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5372IUZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 100MHZ 24QSOP Product overview: EL5372IUZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5372IUZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5372IUZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5372IUZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5372IUZ-T7
IC OPAMP DIFF 3 CIRCUIT 24QSOP

IC OPAMP DIFF 3 CIRCUIT 24QSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5372IUZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5372IUZ-T7
Instrumentation, OP Amps, Buffer Amps EL5372IUZ-T7
Differential Amplifier 3 Circuit Differential 24-QSOP

Differential Amplifier 3 Circuit Differential 24-QSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 103349-EL5372IUZ-T7 687-EL5372IUZ-T7 EL5372IUZ-T7 EL5372IUZ-T7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5372IUZ-T7 100MHZ Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.75 to 11 volts 9 volts
Source Current (IS) 5.6 milliamps 5.6 milliamps 5.6 milliamps
VOS 7 millivolts 7 millivolts
IBIAS 6 µA 6 µA
GBW 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2724EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers
Audio Amplifier ICs - 7191976 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -10 C (14 F)
Operating Range Mobile Audio Application, Non-Portable Products, Multimedia Application
View Details