Renesas Electronics Corporation Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifier EL8170FSZ-T7A

Description
The EL8170 and EL8173 are micropower instrumentation amplifiers optimized for single supply operation over the +2.4V to +5.5V range. Inputs and outputs can operate rail-to-rail. As with all instrumentation amplifiers, a pair of inputs provide very high common-mode rejection and are completely independent from a pair of feedback terminals. The feedback terminals allow zero input to be translated to any output offset, including ground. A feedback divider controls the overall gain of the amplifier. The EL8170 is compensated for a gain of 100 or more, and the EL8173 is compensated for a gain of 10 or more. The EL8170 and EL8173 have bipolar input devices for best offset and 1/f noise performance. The amplifiers can be operated from one lithium cell or two Ni-Cd batteries. The EL8170 and EL8173 input range includes ground to slightly above positive rail. The output stage swings to ground and positive supply (no pull-up or pull-down resistors are needed).
Request a Quote Datasheet
Description
The EL8170 and EL8173 are micropower instrumentation amplifiers optimized for single supply operation over the +2.4V to +5.5V range. Inputs and outputs can operate rail-to-rail. As with all instrumentation amplifiers, a pair of inputs provide very high common-mode rejection and are completely independent from a pair of feedback terminals. The feedback terminals allow zero input to be translated to any output offset, including ground. A feedback divider controls the overall gain of the amplifier. The EL8170 is compensated for a gain of 100 or more, and the EL8173 is compensated for a gain of 10 or more. The EL8170 and EL8173 have bipolar input devices for best offset and 1/f noise performance. The amplifiers can be operated from one lithium cell or two Ni-Cd batteries. The EL8170 and EL8173 input range includes ground to slightly above positive rail. The output stage swings to ground and positive supply (no pull-up or pull-down resistors are needed).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifier - EL8170FSZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifier
EL8170FSZ-T7A
Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifier EL8170FSZ-T7A
The EL8170 and EL8173 are micropower instrumentation amplifiers optimized for single supply operation over the +2.4V to +5.5V range. Inputs and outputs can operate rail-to-rail. As with all instrumentation amplifiers, a pair of inputs provide very high common-mode rejection and are completely independent from a pair of feedback terminals. The feedback terminals allow zero input to be translated to any output offset, including ground. A feedback divider controls the overall gain of the amplifier. The EL8170 is compensated for a gain of 100 or more, and the EL8173 is compensated for a gain of 10 or more. The EL8170 and EL8173 have bipolar input devices for best offset and 1/f noise performance. The amplifiers can be operated from one lithium cell or two Ni-Cd batteries. The EL8170 and EL8173 input range includes ground to slightly above positive rail. The output stage swings to ground and positive supply (no pull-up or pull-down resistors are needed).

The EL8170 and EL8173 are micropower instrumentation amplifiers optimized for single supply operation over the +2.4V to +5.5V range. Inputs and outputs can operate rail-to-rail. As with all instrumentation amplifiers, a pair of inputs provide very high common-mode rejection and are completely independent from a pair of feedback terminals. The feedback terminals allow zero input to be translated to any output offset, including ground. A feedback divider controls the overall gain of the amplifier.
The EL8170 is compensated for a gain of 100 or more, and the EL8173 is compensated for a gain of 10 or more. The EL8170 and EL8173 have bipolar input devices for best offset and 1/f noise performance.
The amplifiers can be operated from one lithium cell or two Ni-Cd batteries. The EL8170 and EL8173 input range includes ground to slightly above positive rail. The output stage swings to ground and positive supply (no pull-up or pull-down resistors are needed).

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL8170FSZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL8170FSZ-T7ATR-ND
Instrumentation, Op Amps, Buffer Amps EL8170FSZ-T7ATR-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL8170FSZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL8170FSZ-T7A
Instrumentation, OP Amps, Buffer Amps EL8170FSZ-T7A
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8170FSZ-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL8170FSZ-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL8170FSZ-T7A
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL8170FSZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL8170FSZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers EL8170FSZ-T7A
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL8170FSZ-T7A EL8170FSZ-T7ATR-ND EL8170FSZ-T7A EL8170FSZ-T7A EL8170FSZ-T7A
Product Name Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Bandwidth 0.1920 MHz 0.1920 MHz 0.1920 MHz
CMRR 114 dB
PSRR 104 dB
Slew Rate 0.5500 V/µs 0.5500 V/µs 0.5500 V/µs 5.50E-7 V/µs
Unlock Full Specs
to access all available technical data