The EL8302 represents a triple rail-to-rail amplifier with a - 3dB bandwidth of 500MHz and slew rate of 600V/µs. Running off a very low supply current of 5.6mA per channel, the EL8302 also features inputs that go to 0.15V below the VsubS/sub- rail.brbr The EL8302 includes a fast-acting disable/power-down circuit. With a 25ns disable and a 200ns enable, the EL8302 is ideal for multiplexing applications.brbr The EL8302 is designed for a number of general purpose video, communication, instrumentation, and industrial applications. The EL8302 is available in an 16-pin SO and 16-pin QSOP packages and is specified for operation over the -40°C to +85°C temperature range.
500MHz Op Amp IC, 3-Ch, 600V/µs Slew Rate, SOIC, 5.5V Product overview: EL8302ISZ-T13 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 600V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 600V, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8302ISZ-T13 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 773758-EL8302ISZ-T13
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 800μV
Family Name: EL8302
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.6mA
Manufacturer Package: 16-SOIC
Output Current per Channel: 65mA
SR - Slew Rate: 600 V/μs
GBP - Gain Bandwidth Product: 200MHz
Dual Supply Voltage (±): 3 V ~ 5 V, ±1.5 V ~ 2.5 V
Alternative Parts (Cross-Reference): OPA3355EA; OPA3355EA/2K5G4; OPA3355UA/2K5; OPA3355UA/2K5G4;
Introduction Date: November 27, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC,Operational Amplifier,TRIPLE,BIP
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC
IC OPAMP GP 3 CIRCUIT 16SOIC
Operational Amplifiers - Op Amps EL8302ISZ TRPL 500 MHZ RAIL-TO-RAIL AMP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8302ISZ-T13 | 687-EL8302ISZ-T13 | 773758-EL8302ISZ-T13 | 57K3689 | EL8302ISZ-T13 | EL8302ISZ-T13 | EL8302ISZ-T13 |
| Product Name | 500MHz Rail-to-Rail Amplifier | 500MHz 600V 5.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8302ISZ-T13 | Ic,operational Amplifier,triple,bipolar,sop,16Pin,plastic Rohs Compliant Renesas | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Operating Range | Industrial | ||||||
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 volts | ||||||
| Slew Rate | 600 V/µs | 600 V/µs | 600 V/µs | ||||
| Bandwidth | 200 MHz | 500 MHz | 500 MHz | 500 MHz |