Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
Manufacturer: Intersil
Win Source Part Number: 1036165-EL5411IRE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 60MHz
Amplifier Type: Voltage Feedback
Slew Rate: 75 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 10mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 32MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
IC OPAMP VFB 4 CIRCUIT 14HTSSOP Product overview: EL5411IRE from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5411IRE can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
IC OPAMP VFB 4 CIRCUIT 14HTSSOP
IC OPAMP VFB 4 CIRCUIT 14HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5411IRE-ND | 1036165-EL5411IRE | 687-EL5411IRE | EL5411IRE | EL5411IRE | EL5411IRE |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5411IRE | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | 10 milliamps | ||
| Slew Rate | 75 V/µs | 75 V/µs | 75 V/µs | 75 V/µs | 7.50E-5 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; SOP; TSSOP; 14-HTSSOP | Tube | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad |