Renesas Electronics Corporation Operational Amplifier IC HA1-2425-5

Description
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP Product overview: HA1-2425-5 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-2425-5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP Product overview: HA1-2425-5 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-2425-5 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HA1-2425-5 is a sample-and-hold amplifier designed for high-performance applications. It features a maximum acquisition time of 4µs to 0.1% and 6µs to 0.01% for a 10V step, with a low droop rate of 5µV/ms when using a 1000pF hold capacitor. The gain bandwidth product is specified at 2.5MHz, and it has a low effective aperture delay time of 30ns. This device operates within a supply voltage range of ±12V to ±15V and is TTL compatible. The HA1-2425-5 is suitable for various applications, including 12-bit data acquisition, digital-to-analog deglitching, auto-zero systems, and peak detection. It can also function as a gated operational amplifier, making it versatile for different circuit designs. The device is available in a 14-lead CERDIP package and is rated for operation in a temperature range of 0°C to 75°C. Engineers considering this product should note its fast acquisition times, low offset voltage, and robust performance characteristics, which make it a strong candidate for precision analog applications.

Datasheet Summary
Powered by GS/AI

The HA1-2425-5 is a sample-and-hold amplifier designed for high-performance applications. It features a maximum acquisition time of 4µs to 0.1% and 6µs to 0.01% for a 10V step, with a low droop rate of 5µV/ms when using a 1000pF hold capacitor. The gain bandwidth product is specified at 2.5MHz, and it has a low effective aperture delay time of 30ns. This device operates within a supply voltage range of ±12V to ±15V and is TTL compatible. The HA1-2425-5 is suitable for various applications, including 12-bit data acquisition, digital-to-analog deglitching, auto-zero systems, and peak detection. It can also function as a gated operational amplifier, making it versatile for different circuit designs. The device is available in a 14-lead CERDIP package and is rated for operation in a temperature range of 0°C to 75°C. Engineers considering this product should note its fast acquisition times, low offset voltage, and robust performance characteristics, which make it a strong candidate for precision analog applications.

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-HA1-2425-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-HA1-2425-5
Operational Amplifier IC 687-HA1-2425-5
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP Product overview: HA1-2425-5 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-2425-5 can be used for catalog matching and distributor lookup.

IC SAMPL/HOLD 1 CIRCUIT 14CERDIP Product overview: HA1-2425-5 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-2425-5 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2425-5 - 270946-HA1-2425-5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2425-5
270946-HA1-2425-5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2425-5 270946-HA1-2425-5
Manufacturer: Intersil Win Source Part Number: 270946-HA1-2425-5 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 270946-HA1-2425-5
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - HA1-2425-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA1-2425-5
Instrumentation, OP Amps, Buffer Amps HA1-2425-5
Sample and Hold Amplifier 1 Circuit 14-CERDIP

Sample and Hold Amplifier 1 Circuit 14-CERDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-HA1-2425-5 270946-HA1-2425-5 HA1-2425-5
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2425-5 Instrumentation, OP Amps, Buffer Amps
Slew Rate 5 V/µs 5 V/µs
Bandwidth 2.5 MHz
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Package Type Bulk DIP; CDIP; 14-CDIP (0.300\", 7.62mm)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526SD - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
Op Amps - 7799136P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details