Renesas Electronics Corporation 500MHZ SOT23 Operational Amplifier IC EL8102IWZ-T7

Description
IC AMP 500MHZ R-R SGL SOT23-6 Product overview: EL8102IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8102IWZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP 500MHZ R-R SGL SOT23-6 Product overview: EL8102IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8102IWZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MHZ SOT23 Operational Amplifier IC
687-EL8102IWZ-T7
500MHZ SOT23 Operational Amplifier IC 687-EL8102IWZ-T7
IC AMP 500MHZ R-R SGL SOT23-6 Product overview: EL8102IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8102IWZ-T7 can be used for catalog matching and distributor lookup.

IC AMP 500MHZ R-R SGL SOT23-6 Product overview: EL8102IWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8102IWZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8102IWZ-T7 - 133891-EL8102IWZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8102IWZ-T7
133891-EL8102IWZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8102IWZ-T7 133891-EL8102IWZ-T7
Manufacturer: Intersil Win Source Part Number: 133891-EL8102IWZ-T7 Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 500MHz Amplifier Type: Voltage Feedback Slew Rate: 600 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 800μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V Operating Supply Current: 5.6mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 133891-EL8102IWZ-T7
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 600 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 5.6mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8102IWZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL8102IWZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL8102IWZ-T7
IC AMP 500MHZ R-R SGL SOT23-6

IC AMP 500MHZ R-R SGL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL8102IWZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL8102IWZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL8102IWZ-T7
IC AMP 500MHZ R-R SGL SOT23-6

IC AMP 500MHZ R-R SGL SOT23-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL8102IWZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL8102IWZ-T7
Instrumentation, OP Amps, Buffer Amps EL8102IWZ-T7
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL8102IWZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL8102IWZ-T7
Instrumentation, OP Amps, Buffer Amps EL8102IWZ-T7
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL8102IWZ-T7 133891-EL8102IWZ-T7 EL8102IWZ-T7 EL8102IWZ-T7 EL8102IWZ-T7
Product Name 500MHZ SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8102IWZ-T7 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 600 V/µs 600 V/µs 6.00E-4 V/µs 600 V/µs
Bandwidth 200 MHz 200 MHz 500 MHz 500 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Cut Tape (CT) SOT; SOT23; SOT-23-6 Surface Mount SOT; SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data