Renesas Electronics Corporation Operational Amplifier IC EL5364IUZA-T7S2490

Description
IC OPAMP CFA 3 CIRCUIT 16QSOP Product overview: EL5364IUZA-T7S2490 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5364IUZA-T7S24 90 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP CFA 3 CIRCUIT 16QSOP Product overview: EL5364IUZA-T7S2490 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5364IUZA-T7S24 90 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-EL5364IUZA-T7S2490 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-EL5364IUZA-T7S2490
Operational Amplifier IC 687-EL5364IUZA-T7S2490
IC OPAMP CFA 3 CIRCUIT 16QSOP Product overview: EL5364IUZA-T7S2490 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5364IUZA-T7S24 90 can be used for catalog matching and distributor lookup.

IC OPAMP CFA 3 CIRCUIT 16QSOP Product overview: EL5364IUZA-T7S2490 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5364IUZA-T7S2490 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5364IUZA-T7S2490 - 848469-EL5364IUZA-T7S2490 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5364IUZA-T7S2490
848469-EL5364IUZA-T7S2490
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5364IUZA-T7S2490 848469-EL5364IUZA-T7S2490
Manufacturer: Renesas Electronics America Win Source Part Number: 848469-EL5364IUZA-T7 S2490 Series: EL5364 Features: Amplifier 3 Circuit Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 848469-EL5364IUZA-T7S2490
Series: EL5364
Features: Amplifier 3 Circuit
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
REACH Status: REACH Unaffected

Buy Now
Instrumentation, OP Amps, Buffer Amps - EL5364IUZA-T7S2490 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5364IUZA-T7S2490
Instrumentation, OP Amps, Buffer Amps EL5364IUZA-T7S2490
Current Feedback Amplifier 3 Circuit 16-QSOP

Current Feedback Amplifier 3 Circuit 16-QSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5364IUZA-T7S2490 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5364IUZA-T7S2490
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5364IUZA-T7S2490
IC OPAMP CFA 3 CIRCUIT 16QSOP

IC OPAMP CFA 3 CIRCUIT 16QSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5364IUZA-T7S2490 848469-EL5364IUZA-T7S2490 EL5364IUZA-T7S2490 EL5364IUZA-T7S2490
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5364IUZA-T7S2490 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 4200 V/µs 4200 V/µs
Bandwidth 600 MHz 600 MHz 600 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
TLC139 Quad, Micropower, LinCMOS(TM) Comparator - 5962-87659022A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 16 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4118ESA+ - Lingto Electronic Limited
Specs
Source Current (IS) 5 milliamps
Bandwidth 400 MHz
View Details
Op Amps - 2412902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details