Renesas Electronics Corporation 12MHz Rail-to-Rail Input-Output Buffer EL5421TIYZ-T13

Description
The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. It can be configured for single or dual supply operation, and typically consumes only 500µA per buffer. The EL5421T has an output short circuit capability of ±200mA and a continuous output current capability of ±70mA.brbr The EL5421T features a slew rate of 12V/µs. Also, the device provides common mode input capability beyond the supply rails, rail-to-rail output capability, and a bandwidth of 12MHz (-3dB). This enables the buffers to offer maximum dynamic range at any supply voltage. These features make the EL5421T an ideal buffer solution for use in TFT-LCD panels as a VsubCOM/sub or static gamma buffer, and in high speed filtering and signal conditioning applications. Other applications include battery power and portable devices, especially where low power consumption is important.brbr The EL5421T is available in a space saving 10 Ld MSOP package and operates over an ambient temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. It can be configured for single or dual supply operation, and typically consumes only 500µA per buffer. The EL5421T has an output short circuit capability of ±200mA and a continuous output current capability of ±70mA.brbr The EL5421T features a slew rate of 12V/µs. Also, the device provides common mode input capability beyond the supply rails, rail-to-rail output capability, and a bandwidth of 12MHz (-3dB). This enables the buffers to offer maximum dynamic range at any supply voltage. These features make the EL5421T an ideal buffer solution for use in TFT-LCD panels as a VsubCOM/sub or static gamma buffer, and in high speed filtering and signal conditioning applications. Other applications include battery power and portable devices, especially where low power consumption is important.brbr The EL5421T is available in a space saving 10 Ld MSOP package and operates over an ambient temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12MHz Rail-to-Rail Input-Output Buffer - EL5421TIYZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
12MHz Rail-to-Rail Input-Output Buffer
EL5421TIYZ-T13
12MHz Rail-to-Rail Input-Output Buffer EL5421TIYZ-T13
The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. It can be configured for single or dual supply operation, and typically consumes only 500µA per buffer. The EL5421T has an output short circuit capability of ±200mA and a continuous output current capability of ±70mA.brbr The EL5421T features a slew rate of 12V/µs. Also, the device provides common mode input capability beyond the supply rails, rail-to-rail output capability, and a bandwidth of 12MHz (-3dB). This enables the buffers to offer maximum dynamic range at any supply voltage. These features make the EL5421T an ideal buffer solution for use in TFT-LCD panels as a VsubCOM/sub or static gamma buffer, and in high speed filtering and signal conditioning applications. Other applications include battery power and portable devices, especially where low power consumption is important.brbr The EL5421T is available in a space saving 10 Ld MSOP package and operates over an ambient temperature range of -40°C to +85°C.

The EL5421T is a high voltage rail-to-rail input-output buffer with low power consumption. The EL5421T contains four buffers. Each buffer exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage range is from 4.5V to 19V. It can be configured for single or dual supply operation, and typically consumes only 500µA per buffer. The EL5421T has an output short circuit capability of ±200mA and a continuous output current capability of ±70mA.brbr The EL5421T features a slew rate of 12V/µs. Also, the device provides common mode input capability beyond the supply rails, rail-to-rail output capability, and a bandwidth of 12MHz (-3dB). This enables the buffers to offer maximum dynamic range at any supply voltage. These features make the EL5421T an ideal buffer solution for use in TFT-LCD panels as a VsubCOM/sub or static gamma buffer, and in high speed filtering and signal conditioning applications. Other applications include battery power and portable devices, especially where low power consumption is important.brbr The EL5421T is available in a space saving 10 Ld MSOP package and operates over an ambient temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5421TIYZ-T13-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5421TIYZ-T13-ND
Instrumentation, Op Amps, Buffer Amps EL5421TIYZ-T13-ND
Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP

Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
EL5421TIYZ-T13
Operational Amplifiers - Op Amps EL5421TIYZ-T13
Operational Amplifiers - Op Amps EL5421TIYZ QD 12MHZ R2RL I/O BUFF

Operational Amplifiers - Op Amps EL5421TIYZ QD 12MHZ R2RL I/O BUFF

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5421TIYZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5421TIYZ-T13
Instrumentation, OP Amps, Buffer Amps EL5421TIYZ-T13
Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP

Buffer Amplifier 4 Circuit Rail-to-Rail 10-MSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5421TIYZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5421TIYZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5421TIYZ-T13
IC BUFFER 4 CIRCUIT 10MSOP

IC BUFFER 4 CIRCUIT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5421TIYZ-T13 EL5421TIYZ-T13-ND EL5421TIYZ-T13 EL5421TIYZ-T13 EL5421TIYZ-T13
Product Name 12MHz Rail-to-Rail Input-Output Buffer Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Bandwidth 12 MHz 12 MHz 12 MHz
Slew Rate 12 V/µs 12 V/µs 12 V/µs
Supply Voltage (VS) 4.5 to 19 volts
Source Current (IS) 0.5000 milliamps 0.5500 milliamps 0.5500 milliamps 0.5500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1899039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 10
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD542LH - Lingto Electronic Limited
Specs
Source Current (IS) 1.1 milliamps
Bandwidth 0.0500 MHz
View Details