The EL5164, EL5165, and EL5364 are current feedback amplifiers with a very high bandwidth of 600MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications.
With a supply current of just 3.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment.
The EL5164 and EL5364 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati
The EL5165 is offered in the 5 Ld SOT-23 package, EL5164 is available in the 6 Ld SOT-23 and the industry-standard 8 Ld SOIC packages, and the EL5364 in a 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
IC OPAMP CFA 3 CIRCUIT 16SOIC Product overview: EL5364ISZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5364ISZ can be used for catalog matching and distributor lookup.
Operational Amplifier, 3 Func, 5000uV Offset-Max, PDSO16
Current Feedback Amplifier 3 Circuit 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 051123-EL5364ISZ
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 600MHz
Amplifier Type: Current Feedback
Slew Rate: 4200 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 3.5mA
Channel Output Current: 140mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC OPAMP CFA 3 CIRCUIT 16SOIC
IC,Operational Amplifier,TRIPLE,BIP
IC OPAMP CFA 3 CIRCUIT 16SOIC
High Speed Operational Amplifiers EL5364ISZ TRPL 850 MHZ CFAW ENABLE
Current Feedback Amplifier 3 Circuit 16-SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5364ISZ | 687-EL5364ISZ | EL5364ISZ | EL5364ISZ-ND | 051123-EL5364ISZ | EL5364ISZ | 57K3450 | EL5364ISZ | EL5364ISZ | EL5364ISZ |
| Product Name | 600MHz Current Feedback Amplifiers with Enable | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5364ISZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,triple,bipolar,sop,16Pin,plastic Rohs Compliant Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Operating Range | Industrial | |||||||||
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Slew Rate | 4200 V/µs | 4200 V/µs | 4200 V/µs | 0.0042 V/µs | 4200 V/µs | |||||
| Bandwidth | 600 MHz | 600 MHz | 600 MHz | 600 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |