Current Feedback Amplifier 3 Circuit 16-QSOP
IC OPAMP CFA 200MHZ 16QSOP
Current Feedback Amplifier 3 Circuit 16-QSOP
IC OPAMP CFA 3 CIRCUIT 16QSOP
IC OPAMP CFA 3 CIRCUIT 16QSOP
| DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5360IU-T7-ND | 391-EL5360IU-T7 | EL5360IU-T7 | EL5360IU-T7 | EL5360IU-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | IC OPAMP CFA 200MHZ 16QSOP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | ||
| Slew Rate | 1700 V/µs | 1700 V/µs | 0.0017 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; SOP; SSOP | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | 16-SSOP (0.154, 3.90mm Width) | |
| Standards and Certifications | RoHS |