IC OPAMP CFA 1 CIRCUIT 16QSOP Product overview: EL5367IU from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5367IU can be used for catalog matching and distributor lookup.
Operational Amplifier, 3 Func, 5000uV Offset-Max, PDSO16
Manufacturer: Intersil
Win Source Part Number: 1036161-EL5367IU
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 1GHz
Amplifier Type: Current Feedback
Slew Rate: 6000 V/μs
Current - Input Bias: 8.5μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 8.5mA
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 97
Current Feedback Amplifier 1 Circuit 16-QSOP
Current Feedback Amplifier 1 Circuit 16-QSOP
IC OPAMP CFA 1 CIRCUIT 16QSOP
IC OPAMP CFA 1 CIRCUIT 16QSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL5367IU | EL5367IU | 1036161-EL5367IU | EL5367IU | EL5367IU | EL5367IU |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5367IU | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Slew Rate | 6000 V/µs | 6000 V/µs | 6000 V/µs | 0.0060 V/µs | ||
| Bandwidth | 800 MHz | 1000 MHz | 1000 MHz | 1000 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tube | SOP; QSOP; QSOP16 | SOP; QSOP; 16-QSOP | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | Surface Mount | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed |