Differential Amplifier 3 Circuit Differential 28-QSOP
Manufacturer: Intersil
Win Source Part Number: 122659-EL5371IUZ
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 250MHz
Amplifier Type: Differential
Slew Rate: 700 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 7.5mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC OPAMP DIFF 3 CIRCUIT 28QSOP Product overview: EL5371IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5371IUZ can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 3 CIRCUIT 28QSOP
EL5371 - TRIPLE 250MHZ DIFFERENT
Differential Amplifier 3 Circuit Differential 28-QSOP
Differential Amplifier 3 Circuit Differential 28-QSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5371IUZ-ND | 122659-EL5371IUZ | 687-EL5371IUZ | EL5371IUZ | EL5371IUZ | EL5371IUZ | EL5371IUZ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5371IUZ | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 7.5 milliamps | 7.5 milliamps | 7.5 milliamps | 7.5 milliamps | 7.5 milliamps | ||
| Slew Rate | 700 V/µs | 700 V/µs | 700 V/µs | 7.00E-4 V/µs | 700 V/µs | 700 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP; "28-SSOP (0.154"", 3.90mm Width)" | SOP; QSOP; 28-QSOP | Tube | 28-SSOP (0.154, 3.90mm Width) | SSOP; SOP; 28-SSOP (0.154\", 3.90mm Width) | SSOP; SOP; 28-SSOP (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 4.75 to 11 volts | 11 volts |