Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CL-T13 EL5420CL-T13

Description
Manufacturer: Intersil Win Source Part Number: 1036168-EL5420CL-T13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12MHz Amplifier Type: Voltage Feedback Slew Rate: 10 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (4x4) Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 500μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1036168-EL5420CL-T13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12MHz Amplifier Type: Voltage Feedback Slew Rate: 10 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (4x4) Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 500μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CL-T13 - 1036168-EL5420CL-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CL-T13
1036168-EL5420CL-T13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CL-T13 1036168-EL5420CL-T13
Manufacturer: Intersil Win Source Part Number: 1036168-EL5420CL-T13 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 12MHz Amplifier Type: Voltage Feedback Slew Rate: 10 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (4x4) Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 500μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 1036168-EL5420CL-T13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12MHz
Amplifier Type: Voltage Feedback
Slew Rate: 10 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN-EP (4x4)
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 500μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Quad 8MHz QFN Operational Amplifier IC - 687-EL5420CL-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 8MHz QFN Operational Amplifier IC
687-EL5420CL-T13
Quad 8MHz QFN Operational Amplifier IC 687-EL5420CL-T13
QUAD OP-AMP, 12000uV OFFSET-MAX, 8MHz BAND WIDTH, QCC16, QFN-16 Product overview: EL5420CL-T13 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5420CL-T13 can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 12000uV OFFSET-MAX, 8MHz BAND WIDTH, QCC16, QFN-16 Product overview: EL5420CL-T13 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5420CL-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5420CL-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5420CL-T13
Instrumentation, OP Amps, Buffer Amps EL5420CL-T13
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 16-QFN (4x4)

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 16-QFN (4x4)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CL-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5420CL-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5420CL-T13
IC VOLTAGE FEEDBACK 4 CIRC 16QFN

IC VOLTAGE FEEDBACK 4 CIRC 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1036168-EL5420CL-T13 687-EL5420CL-T13 EL5420CL-T13 EL5420CL-T13
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5420CL-T13 Quad 8MHz QFN Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 16.5 volts
Source Current (IS) 0.5000 milliamps 0.5000 milliamps 0.5000 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 0.0020 µA 0.0020 µA
GBW 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88565013A - 888060-5962-88565013A - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 28-CLCC (11.43x11.43)
View Details
2 suppliers
Op Amps - 1897327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
IC CLK BUFFER 4:16 125MHZ 28PLCC - 815-CGS2535V - Utmel Electronic Limited
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 28-LCC (J-Lead)
View Details
2 suppliers