The EL8100 and EL8101 represent single rail-to-rail amplifiers with a -3dB bandwidth of 200MHz and slew rate of 200V/µs. Running off a very low 2mA supply current, the EL8100 and EL8101 also feature inputs that go to 0.15V below the VsubS-/sub rail.brbr The EL8100 includes a fast-acting disable/power-down circuit. With a 25ns disable and a 200ns enable, the EL8100 is ideal for multiplexing applications.brbr The EL8100 and EL8101 are designed for a number of general purpose video, communication, instrumentation, and industrial applications. The EL8100 is available inbr8 Ld SO and 6 Ld SOT-23 packages and the EL8101 is available in a 5 Ld SOT-23 package. All are specified for operation over the -40°C to +85°C temperature range.
Operational Amplifiers - Op Amps EL8100ISZ 200MHZ R2R AMP
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Renesas Electronics Corporation | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8100ISZ-T13 | EL8100ISZ-T13 | EL8100ISZ-T13 | EL8100ISZ-T13 |
| Product Name | 200MHz Rail-to-Rail Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Range | Industrial | |||
| Source Current (IS) | 2 milliamps | 2 milliamps | ||
| Bandwidth | 200 MHz | 200 MHz | ||
| Standards | RoHS | |||
| VOS | 0.8000 millivolts |