Manufacturer: Intersil
Win Source Part Number: 129400-EL5410CSZ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 30MHz
Amplifier Type: Voltage Feedback
Slew Rate: 33 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 2.5mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 20MHz
Alternative Parts (Cross-Reference): TLC2274ACDR; TS924AIDT; EL5420CS-T13;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 55
IC OPAMP VFB 4 CIRCUIT 14SOIC Product overview: EL5410CSZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5410CSZ can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, CMOS, PDSO14
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 129400-EL5410CSZ | 687-EL5410CSZ | EL5410CSZ | EL5410CSZ-ND | EL5410CSZ | EL5410CSZ | EL5410CSZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5410CSZ | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 4.5 to 16.5 volts | 4.5 volts | |||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| VOS | 3 millivolts | 3 millivolts | |||||
| IBIAS | 0.0020 µA | 0.0020 µA | |||||
| GBW | 20 MHz | 20 MHz |