Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-5104-2 HA1-5104-2

Description
Manufacturer: Intersil Win Source Part Number: 067773-HA1-5104-2 Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole -3db Bandwidth: 8MHz Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 130nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-CERDIP Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 5mA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 067773-HA1-5104-2 Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole -3db Bandwidth: 8MHz Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 130nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-CERDIP Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 5mA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-5104-2 - 067773-HA1-5104-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-5104-2
067773-HA1-5104-2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-5104-2 067773-HA1-5104-2
Manufacturer: Intersil Win Source Part Number: 067773-HA1-5104-2 Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole -3db Bandwidth: 8MHz Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 130nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-CERDIP Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 5mA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 067773-HA1-5104-2
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
-3db Bandwidth: 8MHz
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 130nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 5mA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad 8MHz 18V DIP Operational Amplifier IC - 687-HA1-5104-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 8MHz 18V DIP Operational Amplifier IC
687-HA1-5104-2
Quad 8MHz 18V DIP Operational Amplifier IC 687-HA1-5104-2
Quad Op Amp, 8MHz BW, 500uV Vos, 18V, DIP Product overview: HA1-5104-2 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-5104-2 can be used for catalog matching and distributor lookup.

Quad Op Amp, 8MHz BW, 500uV Vos, 18V, DIP Product overview: HA1-5104-2 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-5104-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - HA1-5104-2 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
HA1-5104-2
Instrumentation, OP Amps, Buffer Amps HA1-5104-2
IC OPAMP GP 4 CIRCUIT 14CERDIP

IC OPAMP GP 4 CIRCUIT 14CERDIP

Supplier's Site
Op Amp, 8Mhz, 3V/us, Dip-14; No. Of Amplifiers Renesas - 05B6329 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 8Mhz, 3V/us, Dip-14; No. Of Amplifiers Renesas
05B6329
Op Amp, 8Mhz, 3V/us, Dip-14; No. Of Amplifiers Renesas 05B6329
OP AMP, 8MHZ, 3V/uS, DIP-14; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:3V/µs; Supply Voltage Range:5V to 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: No

OP AMP, 8MHZ, 3V/uS, DIP-14; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:3V/µs; Supply Voltage Range:5V to 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - HA1-5104-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA1-5104-2
Instrumentation, OP Amps, Buffer Amps HA1-5104-2
General Purpose Amplifier 4 Circuit 14-CERDIP

General Purpose Amplifier 4 Circuit 14-CERDIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 067773-HA1-5104-2 687-HA1-5104-2 HA1-5104-2 05B6329 HA1-5104-2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-5104-2 Quad 8MHz 18V DIP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Op Amp, 8Mhz, 3V/us, Dip-14; No. Of Amplifiers Renesas Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 5 to 18 volts 18 volts 5 to 18 volts
Source Current (IS) 5 milliamps 5 milliamps
VOS 0.5000 millivolts 0.5000 millivolts
IBIAS 0.1300 µA 0.1300 µA
Slew Rate 3 V/µs 3 V/µs 3 V/µs 3 V/µs 3 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD843SE/883B - 909934-AD843SE/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC (8.89x8.89)
Operating Range Military
View Details
2 suppliers
Op Amps - 1698171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; Ssop
Number of Pins 8
View Details