IC OPAMP DIFF 3 CIRCUIT 24QSOP Product overview: EL5372IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5372IUZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171370-EL5372IUZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC OPAMP DIFF 100MHZ 24QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP
Differential Amplifier 3 Circuit Differential 24-QSOP
IC OPAMP DIFF 3 CIRCUIT 24QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL5372IUZ | 1171370-EL5372IUZ | 391-EL5372IUZ | EL5372IUZ | EL5372IUZ | EL5372IUZ |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5372IUZ | IC OPAMP DIFF 100MHZ 24QSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 700 V/µs | 700 V/µs | 7.00E-4 V/µs | |||
| Bandwidth | 100 MHz | 250 MHz | 250 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tube | SOP; QSOP; QSOP | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | 24-SSOP (0.154, 3.90mm Width) |