The EL5162, EL5163, EL5262, EL5263 and EL5362 are current feedback amplifiers with a bandwidth of 500MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications.
With a supply current of just 1.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment.
The EL5162, EL5262 and EL5362 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati
The EL5162 is available in 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5163 in 5 Ld SOT-23 and SC-70 packages, the EL5262 in the 10 Ld MSOP package, the EL5263 in 8 Ld MSOP and SOIC packages, and the EL5362 in 16 Ld SOIC (0.150”) and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
IC OPAMP CFA 3 CIRCUIT 16SOIC
High Speed Operational Amplifiers EL5362ISZ TRPL 420 MHZ CFAW ENABLE
IC OPAMP CFA 500MHZ 16SOIC
Current Feedback Amplifier 3 Circuit 16-SOIC
IC,Operational Amplifier,TRIPLE,BIP
| Renesas Electronics Corporation | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5362ISZ-T13 | EL5362ISZ-T13 | EL5362ISZ-T13 | 391-EL5362ISZ-T13 | EL5362ISZ-T13 | 57K3445 |
| Product Name | 500MHz Low Power Current Feedback Amplifier with Enable | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | IC OPAMP CFA 500MHZ 16SOIC | Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,triple,bipolar,sop,16Pin,plastic Rohs Compliant Renesas |
| Operating Range | Industrial | |||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | ||||
| Bandwidth | 500 MHz | 500 MHz | ||||
| Standards and Certifications | RoHS | |||||
| Package Type | SOIC; SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |