Manufacturer: Intersil
Win Source Part Number: 099683-EL5411IREZ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 60MHz
Amplifier Type: Voltage Feedback
Slew Rate: 75 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 10mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 32MHz
Alternative Parts (Cross-Reference): TLC2264AIPWRG4; EL5420CR; EL5411IRE-T7; EL5411IREZ;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC OPAMP VFB 4 CIRCUIT 14HTSSOP Product overview: EL5411IREZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5411IREZ can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
IC OPAMP VFB 4 CIRCUIT 14HTSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
IC OPAMP VFB 4 CIRCUIT 14HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 099683-EL5411IREZ | 687-EL5411IREZ | EL5411IREZ-ND | EL5411IREZ | EL5411IREZ | EL5411IREZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5411IREZ | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.5 to 16.5 volts | 16.5 volts | ||||
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | 10 milliamps | ||
| VOS | 3 millivolts | 3 millivolts | ||||
| IBIAS | 0.0020 µA | 0.0020 µA | ||||
| GBW | 32 MHz | 32 MHz |