Current Feedback Amplifier 4 Circuit 14-SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC Product overview: EL5462IS from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5462IS can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321072-EL5462IS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 4
Standard Package: 55
Mounting: Surface Mount
-3db Bandwidth: 500 MHz
Amplifier Type: Current Feedback
Slew Rate: 4000V/µs
Current - Input Bias: 2 µA
Voltage - Input Offset: 1.5 mV
Current - Supply: 1.5mA (x4 Channels)
Current - Output / Channel: 100 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: EL5462
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 12 V
Current Feedback Amplifier 4 Circuit 14-SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5462IS-ND | 687-EL5462IS | 1321072-EL5462IS | EL5462IS | EL5462IS | EL5462IS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||
| Slew Rate | 4000 V/µs | 4000 V/µs | 4000 V/µs | 4000 V/µs | 0.0040 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | |
| Bandwidth | 500 MHz | 500 MHz | 500 MHz | 500 MHz |