Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-5320/883 HA1-5320/883

Description
Manufacturer: Intersil Win Source Part Number: 271018-HA1-5320/883 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 271018-HA1-5320/883 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-5320/883 - 271018-HA1-5320/883 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-5320/883
271018-HA1-5320/883
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-5320/883 271018-HA1-5320/883
Manufacturer: Intersil Win Source Part Number: 271018-HA1-5320/883 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 271018-HA1-5320/883
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - HA1-5320/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA1-5320/883
Instrumentation, OP Amps, Buffer Amps HA1-5320/883
Sample and Hold Amplifier 1 Circuit 14-CERDIP

Sample and Hold Amplifier 1 Circuit 14-CERDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-5320/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA1-5320/883
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA1-5320/883
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP

IC SAMPL/HOLD 1 CIRCUIT 14CERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 271018-HA1-5320/883 HA1-5320/883 HA1-5320/883
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-5320/883 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS
VOS 1 millivolts
IBIAS 0.2000 µA
GBW 2 MHz
Slew Rate 30 V/µs 3.00E-5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906389P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 8
View Details
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89783012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.0380 milliamps
View Details