Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5374IUZ-T7

Description
Win Source Part Number: 1381996-EL5374IUZ-T7 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 1,000 pcs Output Type: Differential -3db Bandwidth: 550 MHz Amplifier Type: Differential Slew Rate: 850V/µs Gain Bandwidth Product: 200 MHz Current - Input Bias: 14 µA Voltage - Input Offset: 2.2 mV Current - Supply: 12.5mA (x3 Channels) Current - Output / Channel: 60 mA Mounting Type: Surface Mount Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-SSOP/QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Base Product Number: EL5374 Product Status: Obsolete Voltage - Supply Span (Min): 4.75 V Voltage - Supply Span (Max): 11 V Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381996-EL5374IUZ-T7 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 1,000 pcs Output Type: Differential -3db Bandwidth: 550 MHz Amplifier Type: Differential Slew Rate: 850V/µs Gain Bandwidth Product: 200 MHz Current - Input Bias: 14 µA Voltage - Input Offset: 2.2 mV Current - Supply: 12.5mA (x3 Channels) Current - Output / Channel: 60 mA Mounting Type: Surface Mount Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-SSOP/QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Base Product Number: EL5374 Product Status: Obsolete Voltage - Supply Span (Min): 4.75 V Voltage - Supply Span (Max): 11 V Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1381996-EL5374IUZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1381996-EL5374IUZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1381996-EL5374IUZ-T7
Win Source Part Number: 1381996-EL5374IUZ-T7 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 1,000 pcs Output Type: Differential -3db Bandwidth: 550 MHz Amplifier Type: Differential Slew Rate: 850V/µs Gain Bandwidth Product: 200 MHz Current - Input Bias: 14 µA Voltage - Input Offset: 2.2 mV Current - Supply: 12.5mA (x3 Channels) Current - Output / Channel: 60 mA Mounting Type: Surface Mount Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-SSOP/QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Base Product Number: EL5374 Product Status: Obsolete Voltage - Supply Span (Min): 4.75 V Voltage - Supply Span (Max): 11 V Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381996-EL5374IUZ-T7
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 3
Standard Package: 1,000 pcs
Output Type: Differential
-3db Bandwidth: 550 MHz
Amplifier Type: Differential
Slew Rate: 850V/µs
Gain Bandwidth Product: 200 MHz
Current - Input Bias: 14 µA
Voltage - Input Offset: 2.2 mV
Current - Supply: 12.5mA (x3 Channels)
Current - Output / Channel: 60 mA
Mounting Type: Surface Mount
Package / Case: 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 28-SSOP/QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America
Base Product Number: EL5374
Product Status: Obsolete
Voltage - Supply Span (Min): 4.75 V
Voltage - Supply Span (Max): 11 V
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
QSOP Operational Amplifier IC
687-EL5374IUZ-T7
QSOP Operational Amplifier IC 687-EL5374IUZ-T7
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP Product overview: EL5374IUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5374IUZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 3 CIRC 28SSOP/QSOP Product overview: EL5374IUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5374IUZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5374IUZ-T7-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5374IUZ-T7-ND
Instrumentation, Op Amps, Buffer Amps EL5374IUZ-T7-ND
Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP

Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5374IUZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5374IUZ-T7
Instrumentation, OP Amps, Buffer Amps EL5374IUZ-T7
Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP

Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5374IUZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5374IUZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5374IUZ-T7
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP

IC OPAMP DIFF 3 CIRC 28SSOP/QSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5374IUZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5374IUZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5374IUZ-T7
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP

IC OPAMP DIFF 3 CIRC 28SSOP/QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1381996-EL5374IUZ-T7 687-EL5374IUZ-T7 EL5374IUZ-T7-ND EL5374IUZ-T7 EL5374IUZ-T7 EL5374IUZ-T7
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps QSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 12.5 milliamps 12.5 milliamps 12.5 milliamps 12.5 milliamps
VOS 2.2 millivolts 2.2 millivolts
IBIAS 14 µA 14 µA
GBW 200 MHz 200 MHz
Slew Rate 850 V/µs 850 V/µs 850 V/µs 850 V/µs 8.50E-4 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

THS4531A Ultra Low Power, RRO, Fully-Differential Amplifier - THS4531AIRUNR - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type QFN,SOIC,VSSOP
View Details
9 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650MG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details
Op Amps - 7385314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 14
View Details