Manufacturer: Intersil Corporation
Win Source Part Number: 1171505-EL8300IUZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Video Amplifier, 1 Channel(s), 3 Func, Bipolar, PDSO16
Video Amplifier, 1 Channel(s), 3 Func, Bipolar, PDSO16
IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL8300IUZ from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8300IUZ can be used for catalog matching and distributor lookup.
IC OPAMP GP 3 CIRCUIT 16QSOP
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP
IC OPAMP GP 3 CIRCUIT 16QSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171505-EL8300IUZ | EL8300IUZ | 687-EL8300IUZ | EL8300IUZ | EL8300IUZ | EL8300IUZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8300IUZ | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Package Type | SOP; QSOP; QSOP | Tube | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | Surface Mount | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Slew Rate | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | |||
| Bandwidth | 100 MHz | 200 MHz | 200 MHz |