Manufacturer: Intersil
Win Source Part Number: 127332-EL8300IUZ-T7
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 1.4μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Operational Amplifier
IC OPAMP VFB 100MHZ RRO 16QSOP Product overview: EL8300IUZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8300IUZ-T7 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP
IC OPAMP GP 3 CIRCUIT 16QSOP
IC OPAMP GP 3 CIRCUIT 16QSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 127332-EL8300IUZ-T7 | EL8300IUZ-T7 | 687-EL8300IUZ-T7 | EL8300IUZ-T7 | EL8300IUZ-T7 | EL8300IUZ-T7 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8300IUZ-T7 | 100MHZ Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 3 to 5 volts | 5 volts | ||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | |||
| VOS | 0.8000 millivolts | 0.8000 millivolts | ||||
| IBIAS | 1.4 µA | 1.4 µA | ||||
| GBW | 100 MHz | 100 MHz |