Renesas Electronics Corporation QSOP Operational Amplifier IC EL5374IUZ

Description
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP Product overview: EL5374IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5374IUZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP Product overview: EL5374IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5374IUZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSOP Operational Amplifier IC - 687-EL5374IUZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QSOP Operational Amplifier IC
687-EL5374IUZ
QSOP Operational Amplifier IC 687-EL5374IUZ
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP Product overview: EL5374IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5374IUZ can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 3 CIRC 28SSOP/QSOP Product overview: EL5374IUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5374IUZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5374IUZ - 051126-EL5374IUZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5374IUZ
051126-EL5374IUZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5374IUZ 051126-EL5374IUZ
Manufacturer: Intersil Win Source Part Number: 051126-EL5374IUZ Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 550MHz Amplifier Type: Differential Slew Rate: 850 V/μs Current - Input Bias: 14μA Voltage - Input Offset: 2.2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP/QSOP Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V Operating Supply Current: 12.5mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 051126-EL5374IUZ
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 550MHz
Amplifier Type: Differential
Slew Rate: 850 V/μs
Current - Input Bias: 14μA
Voltage - Input Offset: 2.2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP/QSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 12.5mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5374IUZ-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5374IUZ-ND
Instrumentation, Op Amps, Buffer Amps EL5374IUZ-ND
Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP

Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5374IUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5374IUZ
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5374IUZ
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP

IC OPAMP DIFF 3 CIRC 28SSOP/QSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5374IUZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5374IUZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5374IUZ
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP

IC OPAMP DIFF 3 CIRC 28SSOP/QSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5374IUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5374IUZ
Instrumentation, OP Amps, Buffer Amps EL5374IUZ
Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP

Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5374IUZ 051126-EL5374IUZ EL5374IUZ-ND EL5374IUZ EL5374IUZ EL5374IUZ
Product Name QSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5374IUZ Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 850 V/µs 850 V/µs 850 V/µs 8.50E-4 V/µs 850 V/µs
Bandwidth 200 MHz 200 MHz 550 MHz 550 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SSOP; SOP; QSOP; 28-SSOP/QSOP SSOP; "28-SSOP (0.154"", 3.90mm Width)" 28-SSOP (0.154, 3.90mm Width) SSOP; SOP; 28-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4150ID - Lingto Electronic Limited
Specs
Source Current (IS) 17.5 milliamps
Bandwidth 150 MHz
View Details
Op Amps - 2412901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details