Renesas Electronics Corporation 100MHZ Operational Amplifier IC EL8300ISZ-T7

Description
Video Amplifier, 1 Channel(s), 3 Func, Bipolar, PDSO16
Request a Quote Datasheet
Description
Video Amplifier, 1 Channel(s), 3 Func, Bipolar, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EL8300ISZ-T7 - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Channel(s), 3 Func, Bipolar, PDSO16

Video Amplifier, 1 Channel(s), 3 Func, Bipolar, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
100MHZ Operational Amplifier IC
687-EL8300ISZ-T7
100MHZ Operational Amplifier IC 687-EL8300ISZ-T7
IC OPAMP VFB 100MHZ RRO 16SOIC Product overview: EL8300ISZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8300ISZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 100MHZ RRO 16SOIC Product overview: EL8300ISZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8300ISZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8300ISZ-T7 - 130646-EL8300ISZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8300ISZ-T7
130646-EL8300ISZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8300ISZ-T7 130646-EL8300ISZ-T7
Manufacturer: Intersil Win Source Part Number: 130646-EL8300ISZ-T7 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Slew Rate: 200 V/μs Current - Input Bias: 1.4μA Voltage - Input Offset: 800μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V Operating Supply Current: 2mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 130646-EL8300ISZ-T7
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 1.4μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8300ISZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL8300ISZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL8300ISZ-T7
IC OPAMP GP 3 CIRCUIT 16SOIC

IC OPAMP GP 3 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL8300ISZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL8300ISZ-T7
Instrumentation, OP Amps, Buffer Amps EL8300ISZ-T7
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC

General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL8300ISZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL8300ISZ-T7
Instrumentation, OP Amps, Buffer Amps EL8300ISZ-T7
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC

General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL8300ISZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL8300ISZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL8300ISZ-T7
IC OPAMP GP 3 CIRCUIT 16SOIC

IC OPAMP GP 3 CIRCUIT 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL8300ISZ-T7 687-EL8300ISZ-T7 130646-EL8300ISZ-T7 EL8300ISZ-T7 EL8300ISZ-T7 EL8300ISZ-T7
Product Name 100MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8300ISZ-T7 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Package Type SO16 Tape and Reel SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) -40degC ~ 85degC (TA)
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete Removed
Supply Voltage (VS) 5 volts 3 to 5 volts
Slew Rate 200 V/µs 200 V/µs 200 V/µs 2.00E-4 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2444518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648TH - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details