Rochester Electronics Operational Amplifier IC HA1-2542-2

Description
HA1-2542 - Operational Amplifier
Request a Quote Datasheet
Description
HA1-2542 - Operational Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HA1-2542-2 - Rochester Electronics
Newburyport, MA, United States
HA1-2542 - Operational Amplifier

HA1-2542 - Operational Amplifier

Supplier's Site Datasheet
Operational Amplifier IC - 687-HA1-2542-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-HA1-2542-2
Operational Amplifier IC 687-HA1-2542-2
IC OPAMP GP 1 CIRCUIT 14CERDIP Product overview: HA1-2542-2 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-2542-2 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 14CERDIP Product overview: HA1-2542-2 from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-2542-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2542-2 - 919957-HA1-2542-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2542-2
919957-HA1-2542-2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2542-2 919957-HA1-2542-2
Manufacturer: Rochester Electronics Win Source Part Number: 919957-HA1-2542-2 Operating Temperature Range: 0°C ~ 75°C Features: General Purpose Amplifier Circuit - 14-CERDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 919957-HA1-2542-2
Operating Temperature Range: 0°C ~ 75°C
Features: General Purpose Amplifier Circuit - 14-CERDIP
Package: Bulk
Package: 14-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-CERDIP
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HA1-2542-2
Integrated Circuits (ICs) - Linear - Amplifiers HA1-2542-2
IC OPAMP GP 1 CIRCUIT 14CERDIP

IC OPAMP GP 1 CIRCUIT 14CERDIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2542-2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA1-2542-2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA1-2542-2
IC OPAMP GP 1 CIRCUIT 14CERDIP

IC OPAMP GP 1 CIRCUIT 14CERDIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - HA1-2542-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA1-2542-2
Instrumentation, OP Amps, Buffer Amps HA1-2542-2
General Purpose Amplifier 1 Circuit 14-CERDIP

General Purpose Amplifier 1 Circuit 14-CERDIP

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number HA1-2542-2 687-HA1-2542-2 919957-HA1-2542-2 HA1-2542-2 HA1-2542-2 HA1-2542-2
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-2542-2 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Package Type DIP; CDIP; CDIP14 Bulk DIP; 14-CERDIP Through Hole DIP; CDIP; 14-CDIP (0.300\", 7.62mm)
Life Cycle Stage Rochester Active Active Active
Slew Rate 350 V/µs 3.50E-4 V/µs 350 V/µs
Bandwidth 70 MHz
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625SD - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.6500 MHz
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051201Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526SD - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD585AQ - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details