Operational Amplifier
Operational Amplifier
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: EL8100IS from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8100IS can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171476-EL8100IS
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8100IS | 687-EL8100IS | 1171476-EL8100IS | EL8100IS-ND | EL8100IS | EL8100IS | EL8100IS |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8100IS | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | SOIC; SOIC8 | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||||
| Slew Rate | 200 V/µs | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | |||
| Bandwidth | 100 MHz | 200 MHz | 200 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |