Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
IC OPAMP VFB 4 CIRCUIT 14HTSSOP
IC OPAMP VFB 4 CIRCUIT 14HTSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5411IRE-T7-ND | EL5411IRE-T7 | EL5411IRE-T7 | EL5411IRE-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | |
| Slew Rate | 75 V/µs | 75 V/µs | 7.50E-5 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad |