Manufacturer: Intersil
Win Source Part Number: 080952-EL5374IUZ-T13
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 550MHz
Amplifier Type: Differential
Slew Rate: 850 V/μs
Current - Input Bias: 14μA
Voltage - Input Offset: 2.2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP/QSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 12.5mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP Product overview: EL5374IUZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5374IUZ-T13 can be used for catalog matching and distributor lookup.
Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 080952-EL5374IUZ-T13 | EL5374IUZ-T13-ND | 687-EL5374IUZ-T13 | EL5374IUZ-T13 | EL5374IUZ-T13 | EL5374IUZ-T13 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5374IUZ-T13 | Instrumentation, Op Amps, Buffer Amps | QSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.75 to 11 volts | 11 volts | ||||
| Source Current (IS) | 12.5 milliamps | 12.5 milliamps | 12.5 milliamps | 12.5 milliamps | ||
| VOS | 2.2 millivolts | 2.2 millivolts | ||||
| IBIAS | 14 µA | 14 µA | ||||
| GBW | 200 MHz | 200 MHz |