Renesas Electronics Corporation Operational Amplifier IC EL5370IU

Description
IC OPAMP DIFF 3 CIRCUIT 24QSOP Product overview: EL5370IU from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5370IU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP DIFF 3 CIRCUIT 24QSOP Product overview: EL5370IU from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5370IU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-EL5370IU
Operational Amplifier IC 687-EL5370IU
IC OPAMP DIFF 3 CIRCUIT 24QSOP Product overview: EL5370IU from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5370IU can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 3 CIRCUIT 24QSOP Product overview: EL5370IU from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5370IU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5370IU - 917993-EL5370IU - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5370IU
917993-EL5370IU
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5370IU 917993-EL5370IU
Manufacturer: Renesas Electronics America Win Source Part Number: 917993-EL5370IU Operating Temperature Range: -40°C ~ 85°C Features: Differential Amplifier 3 Circuit Differential 24-QSOP Package: Tube Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: EL5370 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 917993-EL5370IU
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Amplifier 3 Circuit Differential 24-QSOP
Package: Tube
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL5370
Categories: Integrated Circuits (ICs)
Case / Package: 24-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5370IU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5370IU
Integrated Circuits (ICs) - Linear - Amplifiers EL5370IU
IC OPAMP DIFF 3 CIRCUIT 24QSOP

IC OPAMP DIFF 3 CIRCUIT 24QSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5370IU - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5370IU
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5370IU
IC OPAMP DIFF 3 CIRCUIT 24QSOP

IC OPAMP DIFF 3 CIRCUIT 24QSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5370IU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5370IU
Instrumentation, OP Amps, Buffer Amps EL5370IU
Differential Amplifier 3 Circuit Differential 24-QSOP

Differential Amplifier 3 Circuit Differential 24-QSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5370IU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5370IU
Instrumentation, OP Amps, Buffer Amps EL5370IU
Differential Amplifier 3 Circuit Differential 24-QSOP

Differential Amplifier 3 Circuit Differential 24-QSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-EL5370IU 917993-EL5370IU EL5370IU EL5370IU EL5370IU
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5370IU Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 1100 V/µs 0.0011 V/µs 1100 V/µs
Bandwidth 100 MHz 100 MHz 100 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SOP; QSOP; 24-QSOP Surface Mount SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width)
Supply Voltage (VS) 4.75 volts
Unlock Full Specs
to access all available technical data