Renesas Electronics Corporation 700MHz Differential Twisted-Pair Drivers EL5378IUZ-T13

Description
The EL5178 and EL5378 are single and triple high bandwidth amplifiers with an output in differential form. They are primarily targeted for applications such as driving twisted-pair lines in component video applications. The inputs can be in either single-ended or differential form but the outputs are always in differential form. On the EL5178 and EL5378, two feedback inputs provide the user with the ability to set the gain of each device (stable at minimum gain of 2). The output common mode level for each channel is set by the associated REF pin, which has a -3dB bandwidth of over 110MHz. Generally, these pins are grounded but can be tied to any voltage reference. All outputs are short-circuit protected to withstand temporary overload condition. The EL5178 is available in 8 Ld MSOP and SOIC packages and EL5378 is available in a 28 Ld QSOP package. All are specified for operation over the full -40°C to +85°C temperature range.
Request a Quote Datasheet
Description
The EL5178 and EL5378 are single and triple high bandwidth amplifiers with an output in differential form. They are primarily targeted for applications such as driving twisted-pair lines in component video applications. The inputs can be in either single-ended or differential form but the outputs are always in differential form. On the EL5178 and EL5378, two feedback inputs provide the user with the ability to set the gain of each device (stable at minimum gain of 2). The output common mode level for each channel is set by the associated REF pin, which has a -3dB bandwidth of over 110MHz. Generally, these pins are grounded but can be tied to any voltage reference. All outputs are short-circuit protected to withstand temporary overload condition. The EL5178 is available in 8 Ld MSOP and SOIC packages and EL5378 is available in a 28 Ld QSOP package. All are specified for operation over the full -40°C to +85°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MHz Differential Twisted-Pair Drivers - EL5378IUZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
700MHz Differential Twisted-Pair Drivers
EL5378IUZ-T13
700MHz Differential Twisted-Pair Drivers EL5378IUZ-T13
The EL5178 and EL5378 are single and triple high bandwidth amplifiers with an output in differential form. They are primarily targeted for applications such as driving twisted-pair lines in component video applications. The inputs can be in either single-ended or differential form but the outputs are always in differential form. On the EL5178 and EL5378, two feedback inputs provide the user with the ability to set the gain of each device (stable at minimum gain of 2). The output common mode level for each channel is set by the associated REF pin, which has a -3dB bandwidth of over 110MHz. Generally, these pins are grounded but can be tied to any voltage reference. All outputs are short-circuit protected to withstand temporary overload condition. The EL5178 is available in 8 Ld MSOP and SOIC packages and EL5378 is available in a 28 Ld QSOP package. All are specified for operation over the full -40°C to +85°C temperature range.

The EL5178 and EL5378 are single and triple high bandwidth amplifiers with an output in differential form. They are primarily targeted for applications such as driving twisted-pair lines in component video applications. The inputs can be in either single-ended or differential form but the outputs are always in differential form.
On the EL5178 and EL5378, two feedback inputs provide the user with the ability to set the gain of each device (stable at minimum gain of 2).
The output common mode level for each channel is set by the associated REF pin, which has a -3dB bandwidth of over 110MHz. Generally, these pins are grounded but can be tied to any voltage reference.
All outputs are short-circuit protected to withstand temporary overload condition.
The EL5178 is available in 8 Ld MSOP and SOIC packages and EL5378 is available in a 28 Ld QSOP package. All are specified for operation over the full -40°C to +85°C temperature range.

Supplier's Site Datasheet
QSOP Operational Amplifier IC - 687-EL5378IUZ-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QSOP Operational Amplifier IC
687-EL5378IUZ-T13
QSOP Operational Amplifier IC 687-EL5378IUZ-T13
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP Product overview: EL5378IUZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5378IUZ-T13 can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 3 CIRC 28SSOP/QSOP Product overview: EL5378IUZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5378IUZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL5378IUZ-T13-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL5378IUZ-T13-ND
Instrumentation, Op Amps, Buffer Amps EL5378IUZ-T13-ND
Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP

Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5378IUZ-T13 - 1036164-EL5378IUZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5378IUZ-T13
1036164-EL5378IUZ-T13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5378IUZ-T13 1036164-EL5378IUZ-T13
Manufacturer: Intersil Win Source Part Number: 1036164-EL5378IUZ-T1 3 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 700MHz Amplifier Type: Differential Slew Rate: 1000 V/μs Current - Input Bias: 14μA Voltage - Input Offset: 1.9mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QSOP Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V Operating Supply Current: 12.5mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 350MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1036164-EL5378IUZ-T13
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 700MHz
Amplifier Type: Differential
Slew Rate: 1000 V/μs
Current - Input Bias: 14μA
Voltage - Input Offset: 1.9mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 12.5mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 350MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
EL5378IUZ-T13
Differential Amplifiers EL5378IUZ-T13
Differential Amplifiers EL5378IUZ 700MHZ DIF TWISTED-PAIR DRVRS

Differential Amplifiers EL5378IUZ 700MHZ DIF TWISTED-PAIR DRVRS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5378IUZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5378IUZ-T13
Integrated Circuits (ICs) - Linear - Amplifiers EL5378IUZ-T13
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP

IC OPAMP DIFF 3 CIRC 28SSOP/QSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5378IUZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5378IUZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5378IUZ-T13
IC OPAMP DIFF 3 CIRC 28SSOP/QSOP

IC OPAMP DIFF 3 CIRC 28SSOP/QSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5378IUZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5378IUZ-T13
Instrumentation, OP Amps, Buffer Amps EL5378IUZ-T13
Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP

Differential Amplifier 3 Circuit Differential 28-SSOP/QSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5378IUZ-T13 687-EL5378IUZ-T13 EL5378IUZ-T13-ND 1036164-EL5378IUZ-T13 EL5378IUZ-T13 EL5378IUZ-T13 EL5378IUZ-T13 EL5378IUZ-T13
Product Name 700MHz Differential Twisted-Pair Drivers QSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5378IUZ-T13 Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 4.75 to 11 volts 11 volts
Slew Rate 1000 V/µs 1000 V/µs 1000 V/µs 1.00E-3 V/µs 1000 V/µs
Bandwidth 350 MHz 350 MHz 700 MHz 700 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
11 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8131AR-REEL7 - Lingto Electronic Limited
Specs
Source Current (IS) 11.5 milliamps
Bandwidth 400 MHz
View Details
Op Amps - 2448607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-14
Number of Pins 14
View Details