The EL5162, EL5163, EL5262, EL5263 and EL5362 are current feedback amplifiers with a bandwidth of 500MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications.
With a supply current of just 1.5mA per amplifier and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery-powered equipment.
The EL5162, EL5262 and EL5362 also incorporate an enable and disable function to reduce the supply current to 14µA typical per amplifier. Allowing the span style="text-decorati
The EL5162 is available in 6 Ld SOT-23 and 8 Ld SOIC packages, the EL5163 in 5 Ld SOT-23 and SC-70 packages, the EL5262 in the 10 Ld MSOP package, the EL5263 in 8 Ld MSOP and SOIC packages, and the EL5362 in 16 Ld SOIC (0.150”) and QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
Current Feedback Amplifier 3 Circuit 16-SOIC
Operational Amplifier, 3 Func, 5000uV Offset-Max, PDSO16
Current Feedback Amplifier 3 Circuit 16-SOIC
IC OPAMP CFA 3 CIRCUIT 16SOIC
OP AMP, FULL REEL; No. of Amplifiers:3 Amplifier; Bandwidth:500MHz; Slew Rate:2500V/µs; Supply Voltage Range:5V to 12V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
OP AMP, 500 MHz, 2500 V/uS, SOIC-16; No. of Amplifiers:3 Amplifier; Bandwidth:500MHz; Slew Rate:2500V/µs; Supply Voltage Range:5V to 12V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC OPAMP CFA 3 CIRCUIT 16SOIC
High Speed Operational Amplifiers EL5362ISZ TRPL 420 MHZ CFAW ENABLE
| Renesas Electronics Corporation | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5362ISZ-T7 | EL5362ISZ-T7TR-ND | EL5362ISZ-T7 | EL5362ISZ-T7 | EL5362ISZ-T7 | 57K3446 | 65T6030 | EL5362ISZ-T7 | EL5362ISZ-T7 |
| Product Name | 500MHz Low Power Current Feedback Amplifier with Enable | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Full Reel; No. Of Amplifiers Renesas | Op Amp, 500 Mhz, 2500 V/us, Soic-16; No. Of Amplifiers Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Operating Range | Industrial | ||||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||||
| Slew Rate | 4000 V/µs | 4000 V/µs | 0.0040 V/µs | 2500 V/µs | 2500 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOICN16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount |