Operational Amplifier
IC OPAMP VFB 200MHZ RRO SOT23-5 Product overview: EL8103IW-T7A from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8103IW-T7A can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171483-EL8103IW-T7A
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8103IW-T7A | 687-EL8103IW-T7A | 1171483-EL8103IW-T7A | EL8103IW-T7A-ND | EL8103IW-T7A | EL8103IW-T7A | EL8103IW-T7A |
| Product Name | 200MHZ SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8103IW-T7A | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | BGA5 | Tape and Reel | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||||
| Slew Rate | 600 V/µs | 600 V/µs | 600 V/µs | 6.00E-4 V/µs | |||
| Bandwidth | 200 MHz | 500 MHz | 500 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |