Operational Amplifier
Operational Amplifier
IC OPAMP CFA 600MHZ 16SOIC Product overview: EL5364IS from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5364IS can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1171368-EL5364IS
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 3 Circuit 16-SOIC
IC OPAMP CFA 3 CIRCUIT 16SOIC
IC OPAMP CFA 3 CIRCUIT 16SOIC
Current Feedback Amplifier 3 Circuit 16-SOIC
Current Feedback Amplifier 3 Circuit 16-SOIC
Current Feedback Amplifier 3 Circuit 16-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5364IS | 687-EL5364IS | 1171368-EL5364IS | EL5364IS-ND | EL5364IS | EL5364IS | EL5364IS |
| Product Name | 600MHZ Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5364IS | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC; SOIC8 | Rail/Tube | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 85degC (TA) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||||
| Quiescent Current (IQ) | 3500 microamps | ||||||
| Slew Rate | 4200 V/µs | 4200 V/µs | 0.0042 V/µs | 4200 V/µs | |||
| Bandwidth | 600 MHz | 600 MHz | 600 MHz |