Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ PDTC114EM,315

Description
NPN Resistor-Equipped Transistor (RET) in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, in a DFN1006-3 (SOT883) package measuring 1 mm x 0.6 mm x 0.48 mm, rated for a collector-emitter voltage of 50 V and a continuous output current of 100 mA, with a total power dissipation of 250 mW at 25 °C ambient temperature and a maximum junction temperature of 150 °C, and AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, in a DFN1006-3 (SOT883) package measuring 1 mm x 0.6 mm x 0.48 mm, rated for a collector-emitter voltage of 50 V and a continuous output current of 100 mA, with a total power dissipation of 250 mW at 25 °C ambient temperature and a maximum junction temperature of 150 °C, and AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ - PDTC114EM,315 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ
PDTC114EM,315
50 V, 100 mA NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ PDTC114EM,315
NPN Resistor-Equipped Transistor (RET) in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital application in automotive and industrial segments
  • Control of IC inputs
  • Cost-saving alternative for BC847/857 series in digital applications
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC114EM,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC114EM,315DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC114EM,315DKR-ND
TRANS PREBIAS NPN 50V SOT883

TRANS PREBIAS NPN 50V SOT883

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC114EM,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC114EM,315TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC114EM,315TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC114EM,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC114EM,315CT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC114EM,315CT-ND
TRANS PREBIAS NPN 50V SOT883

TRANS PREBIAS NPN 50V SOT883

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114EM,315 - 1087201-PDTC114EM,315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114EM,315
1087201-PDTC114EM,315
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114EM,315 1087201-PDTC114EM,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087201-PDTC114EM,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN1006-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087201-PDTC114EM,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
DFN Bipolar Transistor
292-PDTC114EM,315
DFN Bipolar Transistor 292-PDTC114EM,315
PDTC114E series - NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ DFN 3-Pin Product overview: PDTC114EM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include transistor, BJT, switching, amplification, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC114EM,315 can be used for catalog matching and distributor lookup.

PDTC114E series - NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ DFN 3-Pin Product overview: PDTC114EM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include transistor, BJT, switching, amplification, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC114EM,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTC114EM,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC114EM,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC114EM,315
TRANS PREBIAS NPN 50V SOT883

TRANS PREBIAS NPN 50V SOT883

Supplier's Site
Rf Transistor, Npn, 50V, 0.1A, Dfn1006 Rohs Compliant Nexperia - 74AH1055 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 50V, 0.1A, Dfn1006 Rohs Compliant Nexperia
74AH1055
Rf Transistor, Npn, 50V, 0.1A, Dfn1006 Rohs Compliant Nexperia 74AH1055
RF TRANSISTOR, NPN, 50V, 0.1A, DFN1006 ROHS COMPLIANT: YES

RF TRANSISTOR, NPN, 50V, 0.1A, DFN1006 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - PDTC114EM,315 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTC114EM,315
Single, Pre-Biased Bipolar Transistors PDTC114EM,315
TRANS PREBIAS NPN 250MW SOT883

TRANS PREBIAS NPN 250MW SOT883

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number PDTC114EM,315 1727-PDTC114EM,315DKR-ND 1087201-PDTC114EM,315 292-PDTC114EM,315 PDTC114EM,315 74AH1055 PDTC114EM,315
Product Name 50 V, 100 mA NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114EM,315 DFN Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Npn, 50V, 0.1A, Dfn1006 Rohs Compliant Nexperia Single, Pre-Biased Bipolar Transistors
Package Type SOT883 SOT883 SC-101, SOT-883 SOT3; DFN1006-3 TO-3 SC-101, SOT-883
Transistor Grade / Operating Range Industrial; Automotive
Polarity NPN NPN; NPN - Pre-Biased NPN NPN - Pre-Biased; NPN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
3 suppliers
Single Bipolar Transistors - BC807-40W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-323, Full Reel; Transistor Polarity Nexperia - 27AC0841 - Newark, An Avnet Company
Specs
Polarity NPN
Package Type TO-3; SOT3; SOT323
IC(max) 500 milliamps
View Details
45 V, 100 mA NPN general-purpose transistor - BC847AQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers