NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, designed for digital switching applications. Housed in a SOT23 (TO-236AB) surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm. Rated for a maximum collector-emitter voltage of 50 V and collector current of 100 mA. Power dissipation is 250 mW at ambient temperatures up to 25 °C, with junction temperature rated to 150 °C. Thermal resistance from junction to ambient is 500 K/W. Complies with IEC 60134 for absolute maximum ratings.
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA143ET
Features and benefits
Applications
Win Source Part Number: 1376933-PDTC143ET,23
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: PDTC143
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 1µA
Power - Max: 250 mW
TRANS PREBIAS NPN 50V TO236AB
TRANS PREBIAS NPN 50V TO236AB
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB
PDTC143E series - NPN resistor-equipped transistors; R1 = 4.7 kΩ, R2 = 4.7 kΩ TO-236 3-Pin Product overview: PDTC143ET,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC143ET,235 can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V TO236AB
30@10mA,5V 1 NPN - Pre Biased 250mW 100mA 50V 1uA SOT-23 Digital Transistors ROHS
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | PDTC143ET,235 | 1376933-PDTC143ET,235 | 1727-PDTC143ET,235CT-ND | 292-PDTC143ET,235 | PDTC143ET,235 | PDTC143ET,235 | 29AK3148 |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Triode/MOS Tube/Transistor >> Digital Transistors | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3 | |
| Transistor Grade / Operating Range | Industrial | ||||||
| Polarity | NPN | NPN | NPN - Pre-Biased; NPN | NPN | |||
| IC(max) | 100 milliamps |