NPN resistor-equipped transistor with built-in bias resistor R1 = 4.7 kΩ and R2 open, in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. Rated for a collector-emitter voltage of 50 V and a continuous collector current of 100 mA, with a total power dissipation of 200 mW at 25 °C. Junction temperature range is -65 °C to 150 °C. AEC-Q101 qualified for automotive applications.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA143TU
Features and benefits
Applications
TRANS PREBIAS NPN 50V SOT323 Product overview: PDTC143TU,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC143TU,135 can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323
Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, NPN, Silicon
TRANS PREBIAS NPN 50V SOT323
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PDTC143TU,135 | 292-PDTC143TU,135 | 1727-PDTC143TU,135DKR-ND | PDTC143TU,135 | PDTC143TU,135 | 29AK3152 |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = open | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SC-70, SOT-323 | TO-3 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100000 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | ||||
| PD | 200 milliwatts |