NPN Resistor-Equipped Transistor (RET) with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, designed for digital applications in automotive and industrial segments. Housed in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm, it provides a 100 mA collector current capability and a 50 V collector-emitter voltage rating. Total power dissipation is 250 mW at 25 °C ambient temperature, with a maximum junction temperature of 150 °C. The PNP complement is PDTA114ET.
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA114ET
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 250mW Surface Mount TO-236AB
PDTC114E series - NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ TO-236 3-Pin Product overview: PDTC114ET,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC114ET,235 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087202-PDTC114ET,23
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 230MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS NPN 250MW TO236AB
TRANS PREBIAS NPN 50V TO236AB
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PDTC114ET,235 | 1727-6420-6-ND | 292-PDTC114ET,235 | 1087202-PDTC114ET,235 | PDTC114ET,235 | PDTC114ET,235 |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114ET,235 | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB (SOT23) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Transistor Grade / Operating Range | Industrial; Automotive | |||||
| Polarity | NPN | NPN; NPN - Pre-Biased | NPN - Pre-Biased; NPN | |||
| IC(max) | 100 milliamps | 100 milliamps |