PNP Resistor-Equipped Transistor (RET) in a small SOT23 surface-mounted plastic package, with 50 V collector-emitter voltage, 500 mA output current capability, and built-in bias resistors offering ±10 % tolerance. Suitable for high-temperature applications up to 175 °C and AEC-Q101 qualified. Package dimensions are 2.9 mm x 1.3 mm x 1 mm with a 1.9 mm pitch.
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTD143ET
Features and benefits
Applications
TRANS PREBIAS PNP 50V TO236AB
TRANS PREBIAS PNP 50V TO236AB
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 140MHz 320mW Surface Mount TO-236AB
TRANS PREBIAS PNP 50V TO236AB
Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PDTB143ETVL | 1727-PDTB143ETVLDKR-ND | PDTB143ETVL | PDTB143ETVL | 29AK3098 |
| Product Name | 50 V, 500 mA PNP resistor-equipped transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |
| Polarity | PNP | ||||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR) |