Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 340mW Surface Mount, Wettable Flank DFN1110D-3
Resistor-Equipped Transistor
Resistor-Equipped Transistor
Resistor-Equipped Transistor
TRANS PREBIAS PNP 50V 0.1A 3DFN
RF TRANSISTOR, PNP, 50V, 0.1A, DFN1110D ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1727-PDTA143XQBZTR-ND | 2434690 | PDTA143XQBZ | 73AJ9888 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Pnp, 50V, 0.1A, Dfn1110D Rohs Compliant Nexperia |
| Polarity | PNP | PNP | ||
| Package Type | 3-XDFN Exposed Pad | DFN1110D-3 | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |