Nexperia B.V. 50 V, 100 mA PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ PDTA114EU,135

Description
PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, designed for digital switching in automotive and industrial applications, housed in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. It offers a maximum collector-emitter voltage of 50 V and collector current of 100 mA, with a total power dissipation of 200 mW at 25 °C and a junction temperature rating of 150 °C. The device meets IEC 60134 absolute maximum ratings and is not qualified for automotive use.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, designed for digital switching in automotive and industrial applications, housed in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. It offers a maximum collector-emitter voltage of 50 V and collector current of 100 mA, with a total power dissipation of 200 mW at 25 °C and a junction temperature rating of 150 °C. The device meets IEC 60134 absolute maximum ratings and is not qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ - PDTA114EU,135 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ
PDTA114EU,135
50 V, 100 mA PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ PDTA114EU,135
PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Cost-saving alternative for BC847 series in digital applications Controlling IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC114EU

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital application in automotive and industrial segments
  • Cost-saving alternative for BC847 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8516-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8516-6-ND
Single, Pre-Biased Bipolar Transistors 1727-8516-6-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8516-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8516-2-ND
Single, Pre-Biased Bipolar Transistors 1727-8516-2-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-8516-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-8516-1-ND
Single, Pre-Biased Bipolar Transistors 1727-8516-1-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
292-PDTA114EU,135
Bipolar Transistor 292-PDTA114EU,135
PDTA114E series - PNP resistor-equipped transistors; R1 = 10 kΩ; R2 = 10 kΩ SC-70 3-Pin Product overview: PDTA114EU,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA114EU,135 can be used for catalog matching and distributor lookup.

PDTA114E series - PNP resistor-equipped transistors; R1 = 10 kΩ; R2 = 10 kΩ SC-70 3-Pin Product overview: PDTA114EU,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA114EU,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA114EU,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA114EU,135
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Supplier's Site
Rf Transistor Rohs Compliant Nexperia - 29AK3020 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3020
Rf Transistor Rohs Compliant Nexperia 29AK3020
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number PDTA114EU,135 1727-8516-6-ND 292-PDTA114EU,135 PDTA114EU,135 29AK3020
Product Name 50 V, 100 mA PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ Single, Pre-Biased Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 TO-3
Transistor Grade / Operating Range Industrial; Automotive
Polarity PNP
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Single Bipolar Transistors - BC817-25/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers