50 V, 100 mA PNP resistor-equipped transistor in a DFN1412D-3 (SOT8009) leadless SMD package, 1.4 x 1.2 x 0.48 mm, with built-in bias resistors of 10 kΩ and 47 kΩ, qualified to AEC-Q101 for automotive use.
100 mA PNP Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Table 1.Product overview
Type number
-
R1
-
R2
-
Package
-
NPN complement:
kΩ
-
kΩ
-
Nexperia
-
JEDEC
PDTA143XQC-Q
4.7
10
SOT8009
MO-340CA
PDTC143XQC-Q
PDTA123JQC-Q
2.2
47
PDTC123JQC-Q
PDTA143ZQC-Q
4.7
47
PDTC143ZQC-Q
PDTA114YQC-Q
10
47
PDTC114YQC-Q
PDTA124XQC-Q
22
47
PDTC124XQC-Q
Features and benefits
Applications
PDTA114 - PNP resistor-equipped transistor
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 360mW Surface Mount, Wettable Flank DFN1412D-3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 360mW Surface Mount, Wettable Flank DFN1412D-3
Resistor-Equipped Transistor
Resistor-Equipped Transistor
Resistor-Equipped Transistor
RF TRANSISTOR, 50V, 0.1A, DFN1412D ROHS COMPLIANT: YES
TRANS PREBIAS PNP 50V 0.1A 3DFN
| Nexperia B.V. | Rochester Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTA114YQC-QZ | PDTA114YQC-QZ | 1727-PDTA114YQC-QZCT-ND | 2434649 | 85AJ3831 | PDTA114YQC-QZ |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors | Rf Transistor, 50V, 0.1A, Dfn1412D Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT8009 SOT8009 | SOT8009 | 3-XDFN Exposed Pad | DFN1412D-3 | TO-3 | Automotive |
| Polarity | PNP | PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Grade / Operating Range | Automotive |