PNP resistor-equipped transistor with built-in bias resistor R1 = 2.2 kΩ and R2 open, in a leadless DFN1006B-3 (SOT883B) package measuring 1.0 × 0.6 × 0.37 mm. Maximum collector-emitter voltage is -50 V, collector current is -100 mA, and total power dissipation is 250 mW at 25 °C. Junction temperature rating is 150 °C. The device is AEC-Q101 qualified.
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123TMB.
Features and benefits
Applications
TRANS PREBIAS PNP 50V 0.1A 3DFN
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 250mW Surface Mount DFN1006B-3
TRANS PREBIAS PNP 50V 0.1A 3DFN
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | PDTA123TMB,315 | 1727-PDTA123TMB,315DKR-ND | 29AK3039 |
| Product Name | PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = open | Single, Pre-Biased Bipolar Transistors | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT883B SOT883B | 3-XFDFN | TO-3 |