PNP Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with built-in bias resistor R1 = 100 kΩ and R2 open. It has a collector-emitter voltage rating of -50 V, a maximum collector current of -100 mA, and a total power dissipation of 200 mW at 25 °C. The device is AEC-Q101 qualified and meets junction temperature limits up to 150 °C.
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC115TU
Features and benefits
Applications
TRANS PREBIAS PNP 50V SOT323 Product overview: PDTA115TU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA115TU,115 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087167-PDTA115TU,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 100k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 250μA, 5mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS PNP 50V SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTA115TU,115 | 292-PDTA115TU,115 | 1727-PDTA115TU,115TR-ND | 1087167-PDTA115TU,115 | 29AK3033 | PDTA115TU,115 |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 100 kΩ, R2 = open | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA115TU,115 | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT323; SOT323 SOT323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323-3 | TO-3 | SOT323; SC-70, SOT-323 |
| Polarity | PNP | PNP | PNP; PNP - Pre-Biased | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts |