NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, designed for digital applications in automotive and industrial segments, housed in a DFN1006-3 (SOT883) leadless ultra-small surface-mount package measuring 1 mm × 0.6 mm × 0.48 mm, with a maximum collector-emitter voltage of 50 V and an output current capability of 100 mA, qualified to AEC-Q101.
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA143EM
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883
TRANS PREBIAS NPN 50V SOT883
Win Source Part Number: 1376936-PDTC143EM,31
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: SC-101, SOT-883
Supplier Device Package: SOT-883
Base Product Number: PDTC143
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 1µA
Power - Max: 250 mW
PDTC143E series - NPN resistor-equipped transistors; R1 = 4.7 kΩ, R2 = 4.7 kΩ DFN 3-Pin Product overview: PDTC143EM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include transistor, BJT, switching, amplification, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC143EM,315 can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V DFN1006-3
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS NPN 50V SOT883
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTC143EM,315 | 1727-PDTC143EM,315TR-ND | 1376936-PDTC143EM,315 | 292-PDTC143EM,315 | PDTC143EM,315 | 29AK3145 | PDTC143EM,315 |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | DFN Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT883 SOT883 | SC-101, SOT-883 | SOT3 | SC-101, SOT-883 | TO-3 | Automotive | |
| Transistor Grade / Operating Range | Industrial | Automotive | |||||
| Polarity | NPN | NPN | NPN - Pre-Biased; NPN | ||||
| IC(max) | 100 milliamps | 100 milliamps |