Nexperia B.V. 50 V, 2 A PNP low VCEsat transistor PBSS5250X,135

Description
PNP low VCEsat transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4250X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced printed-circuit board requirements Applications Power management DC/DC converters Supply line switching Battery charger LCD backlighting Peripheral drivers Driver in low supply voltage applications (e.g. lamps and LEDs). Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Description
PNP low VCEsat transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4250X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced printed-circuit board requirements Applications Power management DC/DC converters Supply line switching Battery charger LCD backlighting Peripheral drivers Driver in low supply voltage applications (e.g. lamps and LEDs). Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a 1.5 mm lead pitch. It has a collector-emitter voltage rating of -50 V, a continuous collector current of -2 A, and a peak collector current of -5 A. The device exhibits a collector-emitter saturation voltage of up to 380 mV at -2 A and -100 mA base current. Thermal resistance from junction to ambient ranges from 80 K/W to 225 K/W depending on PCB mounting. It is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a 1.5 mm lead pitch. It has a collector-emitter voltage rating of -50 V, a continuous collector current of -2 A, and a peak collector current of -5 A. The device exhibits a collector-emitter saturation voltage of up to 380 mV at -2 A and -100 mA base current. Thermal resistance from junction to ambient ranges from 80 K/W to 225 K/W depending on PCB mounting. It is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 2 A PNP low VCEsat transistor - PBSS5250X,135 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 2 A PNP low VCEsat transistor
PBSS5250X,135
50 V, 2 A PNP low VCEsat transistor PBSS5250X,135
PNP low VCEsat transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4250X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced printed-circuit board requirements Applications Power management DC/DC converters Supply line switching Battery charger LCD backlighting Peripheral drivers Driver in low supply voltage applications (e.g. lamps and LEDs). Inductive load driver (e.g. relays, buzzers and motors)

PNP low VCEsat transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

NPN complement: PBSS4250X

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability: IC and ICM
  • Higher efficiency leading to less heat generation
  • Reduced printed-circuit board requirements

Applications

  • Power management
    • DC/DC converters
    • Supply line switching
    • Battery charger
    • LCD backlighting
  • Peripheral drivers
    • Driver in low supply voltage applications (e.g. lamps and LEDs).
    • Inductive load driver (e.g. relays, buzzers and motors)
Supplier's Site Datasheet
Singapore, Singapore
50 V 2 A SOT-89 Bipolar Transistor
276-PBSS5250X,135
50 V 2 A SOT-89 Bipolar Transistor 276-PBSS5250X,135
PBSS5250X - 50 V, 2 A PNP low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS5250X,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 2 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 2 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5250X,135 can be used for catalog matching and distributor lookup.

PBSS5250X - 50 V, 2 A PNP low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS5250X,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 2 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 2 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5250X,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-1198-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1198-6-ND
Single Bipolar Transistors 1727-1198-6-ND
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-1198-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1198-2-ND
Single Bipolar Transistors 1727-1198-2-ND
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-1198-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1198-1-ND
Single Bipolar Transistors 1727-1198-1-ND
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Surface Mount SOT-89

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS5250X,135 - 1086515-PBSS5250X,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS5250X,135
1086515-PBSS5250X,135
TRANSISTORS - Transistors (BJT) - Single - PBSS5250X,135 1086515-PBSS5250X,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086515-PBSS5250X,13 5 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 320mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086515-PBSS5250X,135
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 320mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS5250X,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5250X,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5250X,135
TRANS PNP 50V 2A SOT89

TRANS PNP 50V 2A SOT89

Supplier's Site
Single Bipolar Transistors - PBSS5250X,135 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PBSS5250X,135
Single Bipolar Transistors PBSS5250X,135
TRANS PNP 50V 2A SOT89

TRANS PNP 50V 2A SOT89

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK2924 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK2924
Transistor, Bipolar Rohs Compliant Nexperia 29AK2924
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS5250X,135 276-PBSS5250X,135 1727-1198-6-ND 1086515-PBSS5250X,135 PBSS5250X,135 PBSS5250X,135 29AK2924
Product Name 50 V, 2 A PNP low VCEsat transistor 50 V 2 A SOT-89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PBSS5250X,135 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA SOT3; SOT89; SOT-89-3 AEC-Q100 SOT89; TO-243AA TO-3
Polarity PNP PNP; PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data