Nexperia B.V. 50 V, 100 mA PNP resistor-equipped transistors PDTA123JQCZ

Description
100 mA PNP Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - NPN complement: kΩ - kΩ - Nexperia - JEDEC PDTA143XQC 4.7 10 SOT8009 MO-340CA PDTC143XQC PDTA123JQC 2.2 47 PDTC123JQC PDTA143ZQC 4.7 47 PDTC143ZQC PDTA114YQC 10 47 PDTC114YQC PDTA124XQC 22 47 PDTC124XQC Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
100 mA PNP Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - NPN complement: kΩ - kΩ - Nexperia - JEDEC PDTA143XQC 4.7 10 SOT8009 MO-340CA PDTC143XQC PDTA123JQC 2.2 47 PDTC123JQC PDTA143ZQC 4.7 47 PDTC143ZQC PDTA114YQC 10 47 PDTC114YQC PDTA124XQC 22 47 PDTC124XQC Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100 mA PNP Resistor-Equipped Transistor (RET) in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 mm x 1.2 mm x 0.48 mm and 0.5 mm in height. Features built-in bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ), a collector-emitter voltage rating of -50 V, and a maximum power dissipation of 360 mW on a standard FR4 PCB with 35 µm copper. Suitable for digital applications and load switching, with a collector current capability of -100 mA and a junction temperature range up to 150 °C.

Datasheet Summary
Powered by GS/AI

100 mA PNP Resistor-Equipped Transistor (RET) in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 mm x 1.2 mm x 0.48 mm and 0.5 mm in height. Features built-in bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ), a collector-emitter voltage rating of -50 V, and a maximum power dissipation of 360 mW on a standard FR4 PCB with 35 µm copper. Suitable for digital applications and load switching, with a collector current capability of -100 mA and a junction temperature range up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA PNP resistor-equipped transistors - PDTA123JQCZ - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA PNP resistor-equipped transistors
PDTA123JQCZ
50 V, 100 mA PNP resistor-equipped transistors PDTA123JQCZ
100 mA PNP Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 - R2 - Package - NPN complement: kΩ - kΩ - Nexperia - JEDEC PDTA143XQC 4.7 10 SOT8009 MO-340CA PDTC143XQC PDTA123JQC 2.2 47 PDTC123JQC PDTA143ZQC 4.7 47 PDTC143ZQC PDTA114YQC 10 47 PDTC114YQC PDTA124XQC 22 47 PDTC124XQC Features and benefits 100 mA output current capability Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC857 series in digital applications Controlling IC inputs Switching loads

100 mA PNP Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

R1

-

R2

-

Package

-

NPN complement:

kΩ

-

kΩ

-

Nexperia

-

JEDEC

PDTA143XQC

4.7

10

SOT8009

MO-340CA

PDTC143XQC

PDTA123JQC

2.2

47

PDTC123JQC

PDTA143ZQC

4.7

47

PDTC143ZQC

PDTA114YQC

10

47

PDTC114YQC

PDTA124XQC

22

47

PDTC124XQC

Features and benefits

  • 100 mA output current capability
  • Built-in resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Low package height of 0.5 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Digital applications
  • Cost saving alternative for BC857 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA123JQCZTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA123JQCZTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA123JQCZTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
 - PDTA123JQCZ - Rochester Electronics
Newburyport, MA, United States
PDTA123 - 50 V, 100 mA PNP resistor-equipped transistors

PDTA123 - 50 V, 100 mA PNP resistor-equipped transistors

Supplier's Site Datasheet
Bipolar Transistors - 2434659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2434659P
Bipolar Transistors 2434659P
Resistor-Equipped Transistor

Resistor-Equipped Transistor

Supplier's Site
Bipolar Transistors - 2434659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2434659
Bipolar Transistors 2434659
Resistor-Equipped Transistor

Resistor-Equipped Transistor

Supplier's Site
Bipolar Transistors - 2434658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2434658
Bipolar Transistors 2434658
Resistor-Equipped Transistor

Resistor-Equipped Transistor

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA123JQCZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA123JQCZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA123JQCZ
TRANS PREBIAS PNP 50V 0.1A 3DFN

TRANS PREBIAS PNP 50V 0.1A 3DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTA123JQCZ 1727-PDTA123JQCZTR-ND PDTA123JQCZ 2434659P PDTA123JQCZ
Product Name 50 V, 100 mA PNP resistor-equipped transistors Single, Pre-Biased Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT8009 SOT8009 3-XDFN Exposed Pad SOT8009 DFN1412D-3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
50 V, 200 mA NPN general-purpose transistor - 2PD601BRL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers