Nexperia B.V. 40 V, 2 A PNP low VCEsat transistor PBSS5240T,215

Description
PNP low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4240T Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Applications Supply line switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers)
Request a Quote
Description
PNP low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4240T Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Applications Supply line switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, with a collector-emitter voltage rating of -40 V, a continuous collector current of -2 A, and a peak collector current of -3 A. Base-emitter saturation voltage is up to -1.1 V at -2 A collector current and -200 mA base current. Collector-emitter saturation resistance is 140 to 220 mΩ at -500 mA collector current and -50 mA base current. Junction temperature range is -65 °C to 150 °C, with total power dissipation of 300 mW on a standard footprint or 480 mW with a 1 cm² collector pad. Thermal resistance from junction to ambient is 260 K/W with an enhanced collector pad. NPN complement is PBSS4240T.

Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, with a collector-emitter voltage rating of -40 V, a continuous collector current of -2 A, and a peak collector current of -3 A. Base-emitter saturation voltage is up to -1.1 V at -2 A collector current and -200 mA base current. Collector-emitter saturation resistance is 140 to 220 mΩ at -500 mA collector current and -50 mA base current. Junction temperature range is -65 °C to 150 °C, with total power dissipation of 300 mW on a standard footprint or 480 mW with a 1 cm² collector pad. Thermal resistance from junction to ambient is 260 K/W with an enhanced collector pad. NPN complement is PBSS4240T.

Suppliers

Company
Product
Description
Supplier Links
40 V, 2 A PNP low VCEsat transistor - PBSS5240T,215 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 2 A PNP low VCEsat transistor
PBSS5240T,215
40 V, 2 A PNP low VCEsat transistor PBSS5240T,215
PNP low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4240T Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Applications Supply line switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers)

PNP low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

NPN complement: PBSS4240T

Features and benefits

  • Low collector-emitter saturation voltage
  • High current capability
  • Improved device reliability due to reduced heat generation

Applications

  • Supply line switching circuits
  • Battery management applications
  • DC/DC converter applications
  • Strobe flash units
  • Heavy duty battery powered equipment (motor and lamp drivers)
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-3908-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-3908-6-ND
Single Bipolar Transistors 1727-3908-6-ND
Bipolar (BJT) Transistor PNP 40V 2A 200MHz 480mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 40V 2A 200MHz 480mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-3908-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-3908-2-ND
Single Bipolar Transistors 1727-3908-2-ND
Bipolar (BJT) Transistor PNP 40V 2A 200MHz 480mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 40V 2A 200MHz 480mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-3908-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-3908-1-ND
Single Bipolar Transistors 1727-3908-1-ND
Bipolar (BJT) Transistor PNP 40V 2A 200MHz 480mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 40V 2A 200MHz 480mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
40 V 2 A Bipolar Transistor
276-PBSS5240T,215
40 V 2 A Bipolar Transistor 276-PBSS5240T,215
PBSS5240T - 40 V, 2 A PNP low VCEsat (BISS) transistor TO-236 3-Pin Product overview: PBSS5240T,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5240T,215 can be used for catalog matching and distributor lookup.

PBSS5240T - 40 V, 2 A PNP low VCEsat (BISS) transistor TO-236 3-Pin Product overview: PBSS5240T,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5240T,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS5240T,215 - 1086510-PBSS5240T,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS5240T,215
1086510-PBSS5240T,215
TRANSISTORS - Transistors (BJT) - Single - PBSS5240T,215 1086510-PBSS5240T,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086510-PBSS5240T,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 350mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 210 @ 1A, 2V Maximum Power Dissipation: 480mW Alternative Parts (Cross-Reference): DSS5240T-7; PBSS5240T/DG; NSS40200L; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086510-PBSS5240T,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 350mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 210 @ 1A, 2V
Maximum Power Dissipation: 480mW
Alternative Parts (Cross-Reference): DSS5240T-7; PBSS5240T/DG; NSS40200L;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 200 Mhz, 300 Mw, -2 A, 450 Rohs Compliant Nexperia - 93X4543 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 200 Mhz, 300 Mw, -2 A, 450 Rohs Compliant Nexperia
93X4543
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 200 Mhz, 300 Mw, -2 A, 450 Rohs Compliant Nexperia 93X4543
Bipolar (BJT) Single Transistor, PNP, -40 V, 200 MHz, 300 mW, -2 A, 450 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -40 V, 200 MHz, 300 mW, -2 A, 450 RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, 40 V, 200 Mhz, 300 Mw, 2 A, 450 Rohs Compliant Nexperia - 38K6414 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, 40 V, 200 Mhz, 300 Mw, 2 A, 450 Rohs Compliant Nexperia
38K6414
Bipolar (Bjt) Single Transistor, Pnp, 40 V, 200 Mhz, 300 Mw, 2 A, 450 Rohs Compliant Nexperia 38K6414
Bipolar (BJT) Single Transistor, PNP, 40 V, 200 MHz, 300 mW, 2 A, 450 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, 40 V, 200 MHz, 300 mW, 2 A, 450 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS5240T,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5240T,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5240T,215
TRANS PNP 40V 2A TO236AB

TRANS PNP 40V 2A TO236AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
PBSS5240T,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT PBSS5240T,215
40V 480mW 210@1A,2V 2A PNP SOT-23 Bipolar Transistors - BJT ROHS

40V 480mW 210@1A,2V 2A PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS5240T,215 1727-3908-6-ND 276-PBSS5240T,215 1086510-PBSS5240T,215 93X4543 PBSS5240T,215 PBSS5240T,215
Product Name 40 V, 2 A PNP low VCEsat transistor Single Bipolar Transistors 40 V 2 A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PBSS5240T,215 Bipolar (Bjt) Single Transistor, Pnp, -40 V, 200 Mhz, 300 Mw, -2 A, 450 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) TO-3 SOT23
Polarity PNP PNP; PNP PNP PNP
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
60 V, 1 A PNP medium power transistors - BC52-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistor - BC807-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
7 suppliers